Microsemi Corp. Discrete Semiconductor Products JAN2N1893

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 118414-JAN2N1893 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/182 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Manufacturer Device Package: TO-5 Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 15mA, 150mA Current - Collector Cutoff (Max): 10μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 118414-JAN2N1893 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/182 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Manufacturer Device Package: TO-5 Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 15mA, 150mA Current - Collector Cutoff (Max): 10μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 118414-JAN2N1893 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
118414-JAN2N1893
Discrete Semiconductor Products 118414-JAN2N1893
Manufacturer: Microsemi Corporation Win Source Part Number: 118414-JAN2N1893 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/182 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Manufacturer Device Package: TO-5 Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 15mA, 150mA Current - Collector Cutoff (Max): 10μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 118414-JAN2N1893
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/182
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AA, TO-5-3 Metal Can
Manufacturer Device Package: TO-5
Power - Max: 800mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 5V @ 15mA, 150mA
Current - Collector Cutoff (Max): 10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 118414-JAN2N1893
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data