JAN2N1893 is a NPN silicon bipolar transistor for general-purpose switching and amplification, packaged in a TO-5 (TO-206AA) case. It has a maximum collector-emitter voltage of 80 Vdc, collector current of 500 mAdc, and total power dissipation of 0.8 W at 25°C. The device meets MIL-PRF-19500/182 qualification standards and operates within a junction and storage temperature range of -65°C to +200°C. Thermal resistance from junction to case is 58°C/W. Minimum forward current transfer ratio is 35 at 10 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 5.0 V at 150 mA collector current and 15 mA base current. Turn-on and turn-off time combined is 30 μs under pulse test conditions.
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JAN2N1893 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N1893 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N1893 |
| Product Name | 0.5A 80V Bipolar Transistor |
| Polarity | NPN |