The JAN1N962B-1 is a 500 mW Zener diode in a hermetically sealed axial-lead glass DO-35 package, qualified to MIL-PRF-19500/117 for military reliability levels. It operates with a junction and storage temperature range of -65°C to +175°C, has a thermal resistance of 250°C/W from junction to lead, and allows a maximum power dissipation of 0.5 W at a lead temperature of 50°C. The device features an internal metallurgical bond, is non-sensitive to ESD per MIL-STD-750 method 1020, and has a forward voltage of 1.1 V at 200 mA. It is available in 5%, 2%, or 1% voltage tolerance options and is rated for Zener voltages from 6.8 V to 200 V. The cathode is marked by a band, and the part meets RoHS requirements for commercial versions. Dimensions are 1.40 to 2.29 mm in body diameter and 3.05 to 5.08 mm in body length.
Zener Diodes Voltage Regulator Product overview: JAN1N962B-1 from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JAN1N962B-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 2086-JAN1N962B-1 |
| Product Name | Zener Voltage Regulator IC |
| Operating Temperature | -65 C (-85 F) |