Manufacturer: Microsemi Corporation
Win Source Part Number: 140678-JAN1N945B-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 15μA @ 8V
Voltage - Zener (Nom) (Vz): 11.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 140678-JAN1N945B-1 |
| Product Name | Diodes - Zener - Single - JAN1N945B-1 |
| Package | DO-35 |
| VZ | 11.7 volts |
| ZZT | 30 ohms |