Microsemi Corp. Diodes - Zener - Single - JAN1N944B-1 JAN1N944B-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138236-JAN1N944B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138236-JAN1N944B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N944B-1 - 138236-JAN1N944B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N944B-1
138236-JAN1N944B-1
Diodes - Zener - Single - JAN1N944B-1 138236-JAN1N944B-1
Manufacturer: Microsemi Corporation Win Source Part Number: 138236-JAN1N944B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 138236-JAN1N944B-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 15μA @ 8V
Voltage - Zener (Nom) (Vz): 11.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 138236-JAN1N944B-1
Product Name Diodes - Zener - Single - JAN1N944B-1
Life Cycle Stage Active
Package DO-35
VZ 11.7 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1827314P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers