Microsemi Corp. Diodes - Zener - Single - JAN1N943B-1 JAN1N943B-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134540-JAN1N943B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134540-JAN1N943B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N943B-1 - 134540-JAN1N943B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N943B-1
134540-JAN1N943B-1
Diodes - Zener - Single - JAN1N943B-1 134540-JAN1N943B-1
Manufacturer: Microsemi Corporation Win Source Part Number: 134540-JAN1N943B-1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 15μA @ 8V Voltage - Zener (Nom) (Vz): 11.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 134540-JAN1N943B-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 15μA @ 8V
Voltage - Zener (Nom) (Vz): 11.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 134540-JAN1N943B-1
Product Name Diodes - Zener - Single - JAN1N943B-1
Package DO-35
VZ 11.7 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data