Microsemi Corp. Diodes, Rectifiers - Single - JAN1N914 JAN1N914

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191372-JAN1N914 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 50mA Current - Reverse Leakage at Vr: 500nA at 75V Capacitance at Vr, F: 2.8pF at 1.5V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191372-JAN1N914 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 50mA Current - Reverse Leakage at Vr: 500nA at 75V Capacitance at Vr, F: 2.8pF at 1.5V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N914 - 1191372-JAN1N914 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N914
1191372-JAN1N914
Diodes, Rectifiers - Single - JAN1N914 1191372-JAN1N914
Manufacturer: Microsemi Corporation Win Source Part Number: 1191372-JAN1N914 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 50mA Current - Reverse Leakage at Vr: 500nA at 75V Capacitance at Vr, F: 2.8pF at 1.5V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191372-JAN1N914
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 50mA
Current - Reverse Leakage at Vr: 500nA at 75V
Capacitance at Vr, F: 2.8pF at 1.5V, 1MHz

Buy Now
Diode and Rectifier - 2085-JAN1N914 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-JAN1N914
Diode and Rectifier 2085-JAN1N914
Rectifier Diode, Product overview: JAN1N914 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JAN1N914 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: JAN1N914 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JAN1N914 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1191372-JAN1N914 2085-JAN1N914
Product Name Diodes, Rectifiers - Single - JAN1N914 Diode and Rectifier
Diode Type Standard
VF 1.2 volts
VR 75 volts
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data