The JAN1N748AUR-1/TR is a 500 mW silicon MELF Zener diode in a hermetically sealed glass DO-213AA package, measuring 1.60 to 1.70 mm in diameter and 3.30 to 3.71 mm in length. It provides a nominal Zener voltage of 3.9 V with a ±5% tolerance, a maximum reverse current of 2 µA at 1.0 V, and a maximum dynamic impedance of 20 Ω at 100 µA. The diode operates with a junction temperature range of -65 °C to +175 °C, has a thermal resistance of 100 °C/W junction-to-end-cap,
Zener Diodes Voltage Regulator Product overview: JAN1N748AUR-1/TR from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JAN1N748AUR-1/T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 2086-JAN1N748AUR-1/TR |
| Product Name | Zener Voltage Regulator IC |
| Package Type | Other; Reel |