Microsemi Corp. Diodes, Rectifiers - Single - JAN1N645-1 JAN1N645-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191368-JAN1N645-1 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 400mA Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 225V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 400mA Current - Reverse Leakage at Vr: 50nA at 225V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191368-JAN1N645-1 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 400mA Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 225V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 400mA Current - Reverse Leakage at Vr: 50nA at 225V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N645-1 - 1191368-JAN1N645-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N645-1
1191368-JAN1N645-1
Diodes, Rectifiers - Single - JAN1N645-1 1191368-JAN1N645-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191368-JAN1N645-1 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 400mA Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 225V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 400mA Current - Reverse Leakage at Vr: 50nA at 225V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191368-JAN1N645-1
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 400mA
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 225V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 400mA
Current - Reverse Leakage at Vr: 50nA at 225V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191368-JAN1N645-1
Product Name Diodes, Rectifiers - Single - JAN1N645-1
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

50 W Surface Mount Shunt Connected PIN Diode - SMP1331-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers