Microsemi Corp. Diodes, Rectifiers - Single - JAN1N5711-1 JAN1N5711-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 731581-JAN1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 70V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 731581-JAN1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 70V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N5711-1 - 731581-JAN1N5711-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N5711-1
731581-JAN1N5711-1
Diodes, Rectifiers - Single - JAN1N5711-1 731581-JAN1N5711-1
Manufacturer: Microsemi Corporation Win Source Part Number: 731581-JAN1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 70V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 731581-JAN1N5711-1
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 33mA
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 70V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Schottky 0.033A Diode and Rectifier - 2085-JAN1N5711-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.033A Diode and Rectifier
2085-JAN1N5711-1
Schottky 0.033A Diode and Rectifier 2085-JAN1N5711-1
Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-35, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JAN1N5711-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JAN1N5711-1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-35, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JAN1N5711-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JAN1N5711-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
JAN1N5711-1
Schottky Diodes & Rectifiers JAN1N5711-1
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 731581-JAN1N5711-1 2085-JAN1N5711-1 JAN1N5711-1
Product Name Diodes, Rectifiers - Single - JAN1N5711-1 Schottky 0.033A Diode and Rectifier Schottky Diodes & Rectifiers
VF 1 volts
Unlock Full Specs
to access all available technical data