Microsemi Corp. Electronic Surplus - JAN1N5637A JAN1N5637A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191367-JAN1N5637A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 71A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191367-JAN1N5637A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 71A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JAN1N5637A - 1191367-JAN1N5637A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JAN1N5637A
1191367-JAN1N5637A
Electronic Surplus - JAN1N5637A 1191367-JAN1N5637A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191367-JAN1N5637A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 71A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191367-JAN1N5637A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 71A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12.8V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1191367-JAN1N5637A
Product Name Electronic Surplus - JAN1N5637A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Circuit Protection - ESD Protection Devices - DSL70E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type ESD Suppressor
View Details