Manufacturer: Microsemi Corporation
Win Source Part Number: 1191366-JAN1N5614
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 200°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A
Current - Reverse Leakage at Vr: 500nA at 200V
DIODE GEN PURP 200V 1A AXIAL Product overview: JAN1N5614 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JAN1N5614 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1191366-JAN1N5614 | 2085-JAN1N5614 | JAN1N5614 |
| Product Name | Diodes, Rectifiers - Single - JAN1N5614 | 200V 1A Diode and Rectifier | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 200 volts | ||
| IR | 5.00E-4 mA |