Microsemi Corp. Diodes, Rectifiers - Single - JAN1N5420 JAN1N5420

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191365-JAN1N5420 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 400ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: B, Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 9A Current - Reverse Leakage at Vr: 1μA at 600V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191365-JAN1N5420 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 400ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: B, Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 9A Current - Reverse Leakage at Vr: 1μA at 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N5420 - 1191365-JAN1N5420 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N5420
1191365-JAN1N5420
Diodes, Rectifiers - Single - JAN1N5420 1191365-JAN1N5420
Manufacturer: Microsemi Corporation Win Source Part Number: 1191365-JAN1N5420 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 400ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: B, Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 9A Current - Reverse Leakage at Vr: 1μA at 600V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191365-JAN1N5420
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 400ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: B, Axial
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 9A
Current - Reverse Leakage at Vr: 1μA at 600V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JAN1N5420
Rectifiers JAN1N5420
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1191365-JAN1N5420 JAN1N5420
Product Name Diodes, Rectifiers - Single - JAN1N5420 Rectifiers
Diode Type Standard
VF 1.5 volts
VR 600 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC0103 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
35V Diode and Rectifier - 284-BA892H6770XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 120 volts
View Details