Microsemi Corp. PMIC - PMIC - Current Regulation/Management - JAN1N5301-1 JAN1N5301-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140763-JAN1N5301-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1.4mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140763-JAN1N5301-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1.4mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - JAN1N5301-1 - 140763-JAN1N5301-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - JAN1N5301-1
140763-JAN1N5301-1
PMIC - PMIC - Current Regulation/Management - JAN1N5301-1 140763-JAN1N5301-1
Manufacturer: Microsemi Corporation Win Source Part Number: 140763-JAN1N5301-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1.4mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140763-JAN1N5301-1
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 100V (Max)
Output Current: 1.4mA
Accuracy: ±10%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-7
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 140763-JAN1N5301-1
Product Name PMIC - PMIC - Current Regulation/Management - JAN1N5301-1
Package Type Other; DO-7
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Power Supply Controllers, Monitors - 1727-NEX82016DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details