The JAN1N5301-1 is a current regulator diode from the 1N5283-1 to 1N5314-1 series, designed to maintain a stable current over a broad voltage and temperature range. It is housed in a hermetically sealed glass DO-7 package with axial leads and measures up to 2.72 mm in body diameter and 38.10 mm in lead length. The part regulates current at 1.40 mA with a 10% tolerance and has a limiting voltage of 1.55 V at the lower knee. It operates with a junction and storage temperature range of -65°C to +175°C, a steady-state power dissipation of 500 mW at 50°C, and a thermal resistance of 250°C/W. The device is qualified to MIL-PRF-19500/463 for JAN level reliability and is non-sensitive to ESD. It is not a transistor but a current-regulating diode.
Current Regulator Diode, 1.4mA I(S), 1.55V V(L), Silicon, DO-35, DO-35, 2 PIN Product overview: JAN1N5301-1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4mA, 1.55V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.4mA, 1.55V, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JAN1N5301-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JAN1N5301-1 |
| Product Name | 1.4mA 1.55V Bipolar Transistor |
| TJ | -65 C (-85 F) |