The JAN1N5297-1 is a current regulator diode from the 1N5283-1 to 1N5314-1 series, operating at a nominal regulator current of 1.00 mA and a limiting voltage of 1.35 V. It is housed in a hermetically sealed glass DO-7 package with axial leads, measuring up to 2.72 mm in body diameter and 38.10 mm in lead length. The device operates over a junction and storage temperature range of -65°C to +175°C, with a maximum power dissipation of 500 mW at 50°C and a thermal resistance of 250°C/W. It meets JANTX reliability level qualifications per MIL-PRF-19500/463 and is inherently radiation hard. The part uses a tin/lead finished copper clad steel terminal and is marked with its part number and cathode band.
Current Regulator Diode, 1mA I(S), 1.35V V(L), Silicon, DO-35, DO-35, 2 PIN Product overview: JAN1N5297-1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA, 1.35V. Search-friendly keywords include transistor, BJT, switching, amplification, 1mA, 1.35V, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JAN1N5297-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JAN1N5297-1 |
| Product Name | 1mA 1.35V Bipolar Transistor |
| TJ | -65 C (-85 F) |