Microsemi Corp. Diodes - Zener - Single - JAN1N4975US JAN1N4975US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777676-JAN1N4975US Series: Military, MIL-PRF-19500/356 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: E-MELF Mounting: SMD Tolerance: ±5% Power - Max: 5W Current - Reverse Leakage @ Vr: 2μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Family Name: 1N4975 Categories: Discrete Semiconductor Products Manufacturer Package: D-5B Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 1A Impedance (Maximum) (Zzt): 27 Ohm Alternative Parts (Cross-Reference): 1N4975US/TR13; 1N4975US-TR; 1N4975DUS; 1N4975US/TR7; Introduction Date: March 11, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777676-JAN1N4975US Series: Military, MIL-PRF-19500/356 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: E-MELF Mounting: SMD Tolerance: ±5% Power - Max: 5W Current - Reverse Leakage @ Vr: 2μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Family Name: 1N4975 Categories: Discrete Semiconductor Products Manufacturer Package: D-5B Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 1A Impedance (Maximum) (Zzt): 27 Ohm Alternative Parts (Cross-Reference): 1N4975US/TR13; 1N4975US-TR; 1N4975DUS; 1N4975US/TR7; Introduction Date: March 11, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4975US - 777676-JAN1N4975US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4975US
777676-JAN1N4975US
Diodes - Zener - Single - JAN1N4975US 777676-JAN1N4975US
Manufacturer: Microsemi Corporation Win Source Part Number: 777676-JAN1N4975US Series: Military, MIL-PRF-19500/356 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: E-MELF Mounting: SMD Tolerance: ±5% Power - Max: 5W Current - Reverse Leakage @ Vr: 2μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Family Name: 1N4975 Categories: Discrete Semiconductor Products Manufacturer Package: D-5B Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 1A Impedance (Maximum) (Zzt): 27 Ohm Alternative Parts (Cross-Reference): 1N4975US/TR13; 1N4975US-TR; 1N4975DUS; 1N4975US/TR7; Introduction Date: March 11, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 777676-JAN1N4975US
Series: Military, MIL-PRF-19500/356
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Package: E-MELF
Mounting: SMD
Tolerance: ±5%
Power - Max: 5W
Current - Reverse Leakage @ Vr: 2μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Family Name: 1N4975
Categories: Discrete Semiconductor Products
Manufacturer Package: D-5B
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 1A
Impedance (Maximum) (Zzt): 27 Ohm
Alternative Parts (Cross-Reference): 1N4975US/TR13; 1N4975US-TR; 1N4975DUS; 1N4975US/TR7;
Introduction Date: March 11, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JAN1N4975US
Zener Diodes JAN1N4975US
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 777676-JAN1N4975US JAN1N4975US
Product Name Diodes - Zener - Single - JAN1N4975US Zener Diodes
VZ 51 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details