Microsemi Corp. Diodes - Zener - Single - JAN1N4970 JAN1N4970

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814016-JAN1N4970 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 33V Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 10 Ohms Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 25.1V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814016-JAN1N4970 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 33V Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 10 Ohms Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 25.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4970 - 814016-JAN1N4970 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4970
814016-JAN1N4970
Diodes - Zener - Single - JAN1N4970 814016-JAN1N4970
Manufacturer: Microsemi Corporation Win Source Part Number: 814016-JAN1N4970 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 33V Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 10 Ohms Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 25.1V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814016-JAN1N4970
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 33V
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: E, Axial
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 25.1V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JAN1N4970
Zener Diodes JAN1N4970
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 814016-JAN1N4970 JAN1N4970
Product Name Diodes - Zener - Single - JAN1N4970 Zener Diodes
VZ 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details