Microsemi Corp. Electronic Surplus - JAN1N4488 JAN1N4488

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191360-JAN1N4488 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 250nA at 72.8V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191360-JAN1N4488 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 250nA at 72.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JAN1N4488 - 1191360-JAN1N4488 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JAN1N4488
1191360-JAN1N4488
Electronic Surplus - JAN1N4488 1191360-JAN1N4488
Manufacturer: Microsemi Corporation Win Source Part Number: 1191360-JAN1N4488 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 250nA at 72.8V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191360-JAN1N4488
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 91V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 250nA at 72.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191360-JAN1N4488
Product Name Electronic Surplus - JAN1N4488
Unlock Full Specs
to access all available technical data