The JAN1N4482 is a 1.5-watt hermetically sealed Zener voltage regulator in a DO-41 package, designed for high-reliability applications. It features a nominal Zener voltage of 51.0 volts with a 5% tolerance, a maximum dynamic impedance of 60 ohms at 5.0 mA test current, and a maximum reverse current of 0.05 µA at 37.6 volts. The device operates with a junction and storage temperature range of -65°C to +175°C and has a thermal resistance junction-to-lead of 42°C/W. It complies with MIL-PRF-19500/406 for JAN qualification and is constructed with a void-less glass package, internal metallurgical bonds, and triple-layer passivation. The package measures up to 0.085 inches in body diameter and 0.160 inches in length, with leads 0.800 to 1.300 inches long. The part is available in commercial grade with optional RoHS compliance.
Zener Diodes Zener Voltage Regulator Diode Product overview: JAN1N4482 from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JAN1N4482 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 2086-JAN1N4482 |
| Product Name | Zener Voltage Regulator IC |
| Package Type | Other; DO-41 |