Microsemi Corp. Diodes - Zener - Single - JAN1N4480US JAN1N4480US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127445-JAN1N4480US Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 50nA @ 34.4V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: D-5A Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127445-JAN1N4480US Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 50nA @ 34.4V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: D-5A Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4480US - 127445-JAN1N4480US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4480US
127445-JAN1N4480US
Diodes - Zener - Single - JAN1N4480US 127445-JAN1N4480US
Manufacturer: Microsemi Corporation Win Source Part Number: 127445-JAN1N4480US Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 50nA @ 34.4V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: D-5A Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 127445-JAN1N4480US
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 50nA @ 34.4V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: D-5A
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JAN1N4480US
Zener Diodes JAN1N4480US
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 127445-JAN1N4480US JAN1N4480US
Product Name Diodes - Zener - Single - JAN1N4480US Zener Diodes
Life Cycle Stage Active
Package D-5A DO-41-2; DO-41
VZ 43 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 7513711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details