Manufacturer: Microsemi Corporation
Win Source Part Number: 1191358-JAN1N4100UR-
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 5.7V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191358-JAN1N4100UR-1 |
| Product Name | Electronic Surplus - JAN1N4100UR-1 |