Manufacturer: Microsemi Corporation
Win Source Part Number: 760912-JAN1N3821A-1
Series: Military, MIL-PRF-19500/115
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Family Name: 1N3821A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): 1N4728A; 1N3821A-AP;
Introduction Date: January 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 760912-JAN1N3821A-1 | JAN1N3821A-1 |
| Product Name | Diodes - Zener - Single - JAN1N3821A-1 | Zener Diodes |
| VZ | 3.3 volts |