Microsemi Corp. Diodes - Zener - Single - JAN1N3024B-1 JAN1N3024B-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191354-JAN1N3024B-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 11.4V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191354-JAN1N3024B-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 11.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N3024B-1 - 1191354-JAN1N3024B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N3024B-1
1191354-JAN1N3024B-1
Diodes - Zener - Single - JAN1N3024B-1 1191354-JAN1N3024B-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191354-JAN1N3024B-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 11.4V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191354-JAN1N3024B-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 11.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191354-JAN1N3024B-1
Product Name Diodes - Zener - Single - JAN1N3024B-1
VZ 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B7V5/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 7384951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details