Manufacturer: Microsemi Corporation
Win Source Part Number: 1191350-JAN1N1202A
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 12A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.35V at 38A
Current - Reverse Leakage at Vr: 5μA at 200V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191350-JAN1N1202A |
| Product Name | Electronic Surplus - JAN1N1202A |