Microsemi Corp. Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches IPS15C-SO-G-LF-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: IN-PLUG® Package: Bulk Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: IN-PLUG® Package: Bulk Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: IN-PLUG® Package: Bulk Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Operating Temperature: 0°C ~ 70°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microsemi Corporation
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Series: IN-PLUG®
Package: Bulk
Product Status: Obsolete
Output Isolation: Isolated
Internal Switch(s): No
Fault Protection: Current Limiting, Over Voltage
Operating Temperature: 0°C ~ 70°C

Buy Now Datasheet
AC DC Converters, Offline Switches - IPS15C-SO-G-LF-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
IPS15C-SO-G-LF-TR
AC DC Converters, Offline Switches IPS15C-SO-G-LF-TR
Converter Offline Flyback Topology 80kHz 8-SOIC

Converter Offline Flyback Topology 80kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number IPS15C-SO-G-LF-TR
Product Name Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; Bulk SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5034D15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers