Manufacturer: Microsemi Corporation
Win Source Part Number: 921349-IPS101C-SO-GL
Series: IN-PLUG®
Operating Temperature Range: 0°C ~ 70°C
Features: PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
IC PFC CTRLR CCM 300KHZ 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 921349-IPS101C-SO-GLF-T | IPS101C-SO-GLF-T | IPS101C-SO-GLF-T |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IPS101C-SO-GLF-T | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |