Manufacturer: Microsemi Corporation
Win Source Part Number: 807694-HSM880GE3/TR1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-215AB
Manufacturer Package: DO-215AB, SMC Gull Wing
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 780mV at 8A
Current - Reverse Leakage at Vr: 500μA at 80V
Part Number Series: HSM880
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 807694-HSM880GE3/TR13 |
| Product Name | Diodes, Rectifiers - Single - HSM880GE3/TR13 |
| VF | 0.7800 volts |