Microsemi Corp. Diodes, Rectifiers - Single - HSM830JE3/TR13 HSM830JE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 102837-HSM830JE3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 620mV @ 8A Current - Reverse Leakage @ Vr: 250μA @ 30V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 102837-HSM830JE3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 620mV @ 8A Current - Reverse Leakage @ Vr: 250μA @ 30V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSM830JE3/TR13 - 102837-HSM830JE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSM830JE3/TR13
102837-HSM830JE3/TR13
Diodes, Rectifiers - Single - HSM830JE3/TR13 102837-HSM830JE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 102837-HSM830JE3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 620mV @ 8A Current - Reverse Leakage @ Vr: 250μA @ 30V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 102837-HSM830JE3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 8A
Current - Reverse Leakage @ Vr: 250μA @ 30V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 102837-HSM830JE3/TR13
Product Name Diodes, Rectifiers - Single - HSM830JE3/TR13
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 1464765 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6300 volts
View Details