Manufacturer: Microsemi Corporation
Win Source Part Number: 795523-FST31180
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 180V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FST31180
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 180V
Alternative Parts (Cross-Reference): V30150C-E3; MBR30150CT; MBR30150CT_10001; MBR30150CT_T0_10001;
Introduction Date: December 08, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 180V 15A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 795523-FST31180 | FST31180 |
| Product Name | Diodes, Rectifiers - Arrays - FST31180 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |
| VF | 0.8300 volts | 0.8300 volts |
| VR | 180 volts | |
| IR | 0.1000 mA |