Microsemi Corp. Diodes, Rectifiers - Arrays - FST30100 FST30100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 919410-FST30100 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-3P-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 919410-FST30100 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-3P-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FST30100 - 919410-FST30100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FST30100
919410-FST30100
Diodes, Rectifiers - Arrays - FST30100 919410-FST30100
Manufacturer: Microsemi Corporation Win Source Part Number: 919410-FST30100 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-3P-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microsemi Corporation
Win Source Part Number: 919410-FST30100
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-3P-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 15A 100V Diode and Rectifier - 286-FST30100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 100V Diode and Rectifier
286-FST30100
Schottky 15A 100V Diode and Rectifier 286-FST30100
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, SIMILAR TO TO-247AD, 3 PIN Product overview: FST30100 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FST30100 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, SIMILAR TO TO-247AD, 3 PIN Product overview: FST30100 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FST30100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FST30100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FST30100
Discrete Semiconductor Products - Diodes - Rectifiers FST30100
DIODE ARR SCHOT 100V 15A TO247AD

DIODE ARR SCHOT 100V 15A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 919410-FST30100 286-FST30100 FST30100
Product Name Diodes, Rectifiers - Arrays - FST30100 Schottky 15A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-3P-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details