Microsemi Corp. Diodes, Rectifiers - Arrays - FST153100 FST153100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 128471-FST153100 Packaging: Bulk Mounting: Screw Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 940mV @ 75A Current - Reverse Leakage @ Vr: 1.5mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-249 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 128471-FST153100 Packaging: Bulk Mounting: Screw Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 940mV @ 75A Current - Reverse Leakage @ Vr: 1.5mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-249 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FST153100 - 128471-FST153100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FST153100
128471-FST153100
Diodes, Rectifiers - Arrays - FST153100 128471-FST153100
Manufacturer: Microsemi Corporation Win Source Part Number: 128471-FST153100 Packaging: Bulk Mounting: Screw Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 940mV @ 75A Current - Reverse Leakage @ Vr: 1.5mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-249 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 128471-FST153100
Packaging: Bulk
Mounting: Screw Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 75A
Current - Reverse Leakage @ Vr: 1.5mA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 75A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-249
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 128471-FST153100
Product Name Diodes, Rectifiers - Arrays - FST153100
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.9400 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7705106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details