FPGA eX Family 2K Gates 128 Cells 250MHz 0.22um (CMOS) Technology 2.5V 100-Pin TQFP Product overview: EX64-TQG100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-TQG100 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 139943-EX64-TQG100
Mounting: SMD (SMT)
Number of I/O: 56
Number of Logic Elements/Cells: 128
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC FPGA 56 I/O 100TQFP
EX Field Programmable Gate Array (FPGA) IC 56 128 100-LQFP
IC FPGA 56 I/O 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EX64-TQG100 | 139943-EX64-TQG100 | EX64-TQG100 | EX64-TQG100 | EX64-TQG100 |
| Product Name | 250MHz 2.5V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQG100 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 3000 | 3000 | 3000 | 3000 | |
| Logic Cells / Logic Blocks | 128 | 128 | 128 | ||
| Registers | 128 | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Internal Frequency | 250 MHz |