Microsemi Corp. 2.5V FPGA Programmable Logic Device EX64-FTQG100

Description
FPGA eX Family 2K Gates 128 Cells 0.22um Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQG100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQG100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA eX Family 2K Gates 128 Cells 0.22um Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQG100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQG100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V FPGA Programmable Logic Device - 696-EX64-FTQG100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V FPGA Programmable Logic Device
696-EX64-FTQG100
2.5V FPGA Programmable Logic Device 696-EX64-FTQG100
FPGA eX Family 2K Gates 128 Cells 0.22um Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQG100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQG100 can be used for catalog matching and distributor lookup.

FPGA eX Family 2K Gates 128 Cells 0.22um Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQG100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQG100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQG100 - 040211-EX64-FTQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQG100
040211-EX64-FTQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQG100 040211-EX64-FTQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 040211-EX64-FTQG100 Mounting: SMD (SMT) Number of I/O: 56 Number of Logic Elements/Cells: 128 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 040211-EX64-FTQG100
Mounting: SMD (SMT)
Number of I/O: 56
Number of Logic Elements/Cells: 128
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQG100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EX64-FTQG100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EX64-FTQG100
IC FPGA 56 I/O 100TQFP

IC FPGA 56 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EX64-FTQG100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EX64-FTQG100
FPGAs (Field Programmable Gate Array) EX64-FTQG100
EX Field Programmable Gate Array (FPGA) IC 56 128 100-LQFP

EX Field Programmable Gate Array (FPGA) IC 56 128 100-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EX64-FTQG100 040211-EX64-FTQG100 EX64-FTQG100 EX64-FTQG100
Product Name 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQG100 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 3000 3000 3000
Logic Cells / Logic Blocks 128 128 128
Package Type Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data