Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100I EX256-TQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814455-EX256-TQG100I Packaging: Tray Mounting Style: SMD Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: EX256
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814455-EX256-TQG100I Packaging: Tray Mounting Style: SMD Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: EX256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100I - 814455-EX256-TQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100I
814455-EX256-TQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100I 814455-EX256-TQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 814455-EX256-TQG100I Packaging: Tray Mounting Style: SMD Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: EX256

Manufacturer: Microsemi Corporation
Win Source Part Number: 814455-EX256-TQG100I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 81
Number of Logic Elements/Cells: 512
Number of Gates: 12000
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V
Part Number Series: EX256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 814455-EX256-TQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100I
System Gates 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details