Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100 EX256-TQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 084864-EX256-TQG100 Mounting: SMD (SMT) Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 084864-EX256-TQG100 Mounting: SMD (SMT) Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100 - 084864-EX256-TQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100
084864-EX256-TQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100 084864-EX256-TQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 084864-EX256-TQG100 Mounting: SMD (SMT) Number of I/O: 81 Number of Logic Elements/Cells: 512 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 084864-EX256-TQG100
Mounting: SMD (SMT)
Number of I/O: 81
Number of Logic Elements/Cells: 512
Number of Gates: 12000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EX256-TQG100
FPGA - Field Programmable Gate Array EX256-TQG100
FPGA - Field Programmable Gate Array eX256-TQG100 LEAD FREE

FPGA - Field Programmable Gate Array eX256-TQG100 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084864-EX256-TQG100 EX256-TQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQG100 FPGA - Field Programmable Gate Array
System Gates 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details