Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG64A EX128-TQG64A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 774284-EX128-TQG64A Series: EX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 46 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Family Name: eX128 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): XC3030L-8VQ64I; XC3030L-8VQ64C; eX128-TQ64A; eX128-TQ64PP; Introduction Date: September 07, 2000 ECCN: EAR99 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 774284-EX128-TQG64A Series: EX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 46 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Family Name: eX128 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): XC3030L-8VQ64I; XC3030L-8VQ64C; eX128-TQ64A; eX128-TQ64PP; Introduction Date: September 07, 2000 ECCN: EAR99 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG64A - 774284-EX128-TQG64A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG64A
774284-EX128-TQG64A
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG64A 774284-EX128-TQG64A
Manufacturer: Microsemi Corporation Win Source Part Number: 774284-EX128-TQG64A Series: EX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 46 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Family Name: eX128 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): XC3030L-8VQ64I; XC3030L-8VQ64C; eX128-TQ64A; eX128-TQ64PP; Introduction Date: September 07, 2000 ECCN: EAR99 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 774284-EX128-TQG64A
Series: EX
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 46
Number of Logic Elements/Cells: 256
Number of Gates: 6000
Family Name: eX128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): XC3030L-8VQ64I; XC3030L-8VQ64C; eX128-TQ64A; eX128-TQ64PP;
Introduction Date: September 07, 2000
ECCN: EAR99
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 774284-EX128-TQG64A
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG64A
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details