Microsemi Corp. Dual Clock and Timing IC DS31400GN+

Description
IC TIMING DUAL DPLL 256-CSBGA Product overview: DS31400GN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DS31400GN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING DUAL DPLL 256-CSBGA Product overview: DS31400GN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DS31400GN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 763-DS31400GN+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
763-DS31400GN+
Dual Clock and Timing IC 763-DS31400GN+
IC TIMING DUAL DPLL 256-CSBGA Product overview: DS31400GN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DS31400GN+ can be used for catalog matching and distributor lookup.

IC TIMING DUAL DPLL 256-CSBGA Product overview: DS31400GN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DS31400GN+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - DS31400GN+
773285-DS31400GN+
Clock/Timing - Clock/Timing - Application Specific - DS31400GN+ 773285-DS31400GN+
Manufacturer: Microsemi Corporation Win Source Part Number: 773285-DS31400GN+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA, CSBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.8V Input: CMOS, TTL Output: CML, CMOS, LVDS, LVPECL, TTL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Family Name: DS31400 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-CSPBGA (17x17) Alternative Parts (Cross-Reference): DS31400GN; Introduction Date: April 10, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 773285-DS31400GN+
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-LBGA, CSBGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.8V
Input: CMOS, TTL
Output: CML, CMOS, LVDS, LVPECL, TTL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom
Family Name: DS31400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-CSPBGA (17x17)
Alternative Parts (Cross-Reference): DS31400GN;
Introduction Date: April 10, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-DS31400GN+ 773285-DS31400GN+
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - DS31400GN+
Package Type Tray Surface Mount
Frequency 750 MHz 750 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data