Manufacturer: Microsemi Corporation
Win Source Part Number: 847233-CPT50235
Features: Diode Array 35 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 847233-CPT50235 |
| Product Name | Diodes, Rectifiers - Arrays - CPT50235 |
| Diode Type | Diode Array 35 V |