Microsemi Corp. Diodes - Zener - Single - CDLL977B CDLL977B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778228-CDLL977B Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977B Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZV55B47; BZT55B51; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778228-CDLL977B Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977B Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZV55B47; BZT55B51; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL977B - 778228-CDLL977B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL977B
778228-CDLL977B
Diodes - Zener - Single - CDLL977B 778228-CDLL977B
Manufacturer: Microsemi Corporation Win Source Part Number: 778228-CDLL977B Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977B Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZV55B47; BZT55B51; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 778228-CDLL977B
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AB, MELF
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 500nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Family Name: CDLL977B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 105 Ohm
Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZV55B47; BZT55B51;
Introduction Date: January 07, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDLL977B
Zener Diodes CDLL977B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 778228-CDLL977B CDLL977B
Product Name Diodes - Zener - Single - CDLL977B Zener Diodes
VZ 47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details