Microsemi Corp. Diodes - Zener - Single - CDLL977A CDLL977A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778227-CDLL977A Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±10% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977A Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZT55B51; BZV55C47; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778227-CDLL977A Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±10% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977A Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZT55B51; BZV55C47; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL977A - 778227-CDLL977A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL977A
778227-CDLL977A
Diodes - Zener - Single - CDLL977A 778227-CDLL977A
Manufacturer: Microsemi Corporation Win Source Part Number: 778227-CDLL977A Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±10% Power - Max: 500mW Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Family Name: CDLL977A Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 105 Ohm Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZT55B51; BZV55C47; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 778227-CDLL977A
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AB, MELF
Mounting: SMD
Tolerance: ±10%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 500nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Family Name: CDLL977A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 105 Ohm
Alternative Parts (Cross-Reference): TZMB47-M-08; TZM5261C-GS08; BZT55B51; BZV55C47;
Introduction Date: January 07, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDLL977A
Zener Diodes CDLL977A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 778227-CDLL977A CDLL977A
Product Name Diodes - Zener - Single - CDLL977A Zener Diodes
VZ 47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
5 suppliers