Microsemi Corp. Diodes - Zener - Single - CDLL5952B CDLL5952B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1051252-CDLL5952B Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 98.9V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 450 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1051252-CDLL5952B Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 98.9V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 450 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL5952B - 1051252-CDLL5952B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL5952B
1051252-CDLL5952B
Diodes - Zener - Single - CDLL5952B 1051252-CDLL5952B
Manufacturer: Microsemi Corporation Win Source Part Number: 1051252-CDLL5952B Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 98.9V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 450 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1051252-CDLL5952B
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 98.9V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 450 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDLL5952B
Zener Diodes CDLL5952B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1051252-CDLL5952B CDLL5952B
Product Name Diodes - Zener - Single - CDLL5952B Zener Diodes
Life Cycle Stage Active
Package DO-213AB DO-213AB-2
VZ 130 volts
ZZT 450 ohms
Unlock Full Specs
to access all available technical data