Microsemi Corp. Diodes, Rectifiers - Single - CDLL5819 CDLL5819

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052616-CDLL5819 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 45V Capacitance @ Vr, F: 70pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052616-CDLL5819 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 45V Capacitance @ Vr, F: 70pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDLL5819 - 1052616-CDLL5819 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDLL5819
1052616-CDLL5819
Diodes, Rectifiers - Single - CDLL5819 1052616-CDLL5819
Manufacturer: Microsemi Corporation Win Source Part Number: 1052616-CDLL5819 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 45V Capacitance @ Vr, F: 70pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052616-CDLL5819
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 45V
Capacitance @ Vr, F: 70pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDLL5819
Schottky Diodes & Rectifiers CDLL5819
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1052616-CDLL5819 CDLL5819
Product Name Diodes, Rectifiers - Single - CDLL5819 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40,185 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
VF 500 to 0.5000 volts
View Details
Schottky Diodes & Rectifiers - 2441951P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details