Microsemi Corp. Diodes - Zener - Single - CDLL5535B CDLL5535B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813238-CDLL5535B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10nA at 13.5V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813238-CDLL5535B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10nA at 13.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL5535B - 813238-CDLL5535B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL5535B
813238-CDLL5535B
Diodes - Zener - Single - CDLL5535B 813238-CDLL5535B
Manufacturer: Microsemi Corporation Win Source Part Number: 813238-CDLL5535B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10nA at 13.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 813238-CDLL5535B
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 15V
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AB, MELF
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10nA at 13.5V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CDLL5535B
Zener Diodes CDLL5535B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 813238-CDLL5535B CDLL5535B
Product Name Diodes - Zener - Single - CDLL5535B Zener Diodes
VZ 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers
Zener Diodes - 1221504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details