Microsemi Corp. Diodes - Zener - Single - CDLL5522B CDLL5522B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 050201-CDLL5522B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 22 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2μA at 2V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 050201-CDLL5522B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 22 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2μA at 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL5522B - 050201-CDLL5522B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL5522B
050201-CDLL5522B
Diodes - Zener - Single - CDLL5522B 050201-CDLL5522B
Manufacturer: Microsemi Corporation Win Source Part Number: 050201-CDLL5522B Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 22 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2μA at 2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 050201-CDLL5522B
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AB, MELF
Impedance (Maximum) (Zzt): 22 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 2μA at 2V

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDLL5522B
Zener Diodes CDLL5522B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 050201-CDLL5522B CDLL5522B
Product Name Diodes - Zener - Single - CDLL5522B Zener Diodes
VZ 4.7 volts
Unlock Full Specs
to access all available technical data