Manufacturer: Microsemi Corporation
Win Source Part Number: 763945-CDLL5256A
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AB, MELF
Mounting: SMD
Tolerance: ±10%
Power - Max: 10mW
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 49 Ohm
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 763945-CDLL5256A | CDLL5256A |
| Product Name | Diodes - Zener - Single - CDLL5256A | Zener Diodes |
| VZ | 30 volts |