Microsemi Corp. Diodes - Zener - Single - CDLL4703 CDLL4703

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778127-CDLL4703 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 12.1V Voltage - Zener (Nom) (Vz): 16V Family Name: CDLL4703 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Alternative Parts (Cross-Reference): TZS4703-GS08; TZS4703; RLZ5246B; VLZ16B-GS08; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778127-CDLL4703 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 12.1V Voltage - Zener (Nom) (Vz): 16V Family Name: CDLL4703 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Alternative Parts (Cross-Reference): TZS4703-GS08; TZS4703; RLZ5246B; VLZ16B-GS08; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL4703 - 778127-CDLL4703 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL4703
778127-CDLL4703
Diodes - Zener - Single - CDLL4703 778127-CDLL4703
Manufacturer: Microsemi Corporation Win Source Part Number: 778127-CDLL4703 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Package: DO-213AB, MELF Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 12.1V Voltage - Zener (Nom) (Vz): 16V Family Name: CDLL4703 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Alternative Parts (Cross-Reference): TZS4703-GS08; TZS4703; RLZ5246B; VLZ16B-GS08; Introduction Date: January 07, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 778127-CDLL4703
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AB, MELF
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 50nA @ 12.1V
Voltage - Zener (Nom) (Vz): 16V
Family Name: CDLL4703
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Alternative Parts (Cross-Reference): TZS4703-GS08; TZS4703; RLZ5246B; VLZ16B-GS08;
Introduction Date: January 07, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDLL4703
Zener Diodes CDLL4703
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 778127-CDLL4703 CDLL4703
Product Name Diodes - Zener - Single - CDLL4703 Zener Diodes
VZ 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers