Microsemi Corp. Diodes - Zener - Single - CDLL4689 CDLL4689

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813483-CDLL4689 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 3V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813483-CDLL4689 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDLL4689 - 813483-CDLL4689 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDLL4689
813483-CDLL4689
Diodes - Zener - Single - CDLL4689 813483-CDLL4689
Manufacturer: Microsemi Corporation Win Source Part Number: 813483-CDLL4689 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 3V

Manufacturer: Microsemi Corporation
Win Source Part Number: 813483-CDLL4689
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10μA at 3V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CDLL4689
Zener Diodes CDLL4689
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 813483-CDLL4689 CDLL4689
Product Name Diodes - Zener - Single - CDLL4689 Zener Diodes
VZ 5.1 volts
Unlock Full Specs
to access all available technical data