Manufacturer: Microsemi Corporation
Win Source Part Number: 1026207-BZV55C33
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 50nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1026207-BZV55C33 | BZV55C33 |
| Product Name | Diodes - Zener - Single - BZV55C33 | Zener Diodes |
| Life Cycle Stage | Active |