Microsemi Corp. 649MHz 1.5V FPGA Programmable Logic Device AX250-PQ208

Description
FPGA Axcelerator Family 154K Gates 2816 Cells 649MHz 0.15um Technology 1.5V 208-Pin PQFP Product overview: AX250-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX250-PQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Axcelerator Family 154K Gates 2816 Cells 649MHz 0.15um Technology 1.5V 208-Pin PQFP Product overview: AX250-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX250-PQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
649MHz 1.5V FPGA Programmable Logic Device - 696-AX250-PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
649MHz 1.5V FPGA Programmable Logic Device
696-AX250-PQ208
649MHz 1.5V FPGA Programmable Logic Device 696-AX250-PQ208
FPGA Axcelerator Family 154K Gates 2816 Cells 649MHz 0.15um Technology 1.5V 208-Pin PQFP Product overview: AX250-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX250-PQ208 can be used for catalog matching and distributor lookup.

FPGA Axcelerator Family 154K Gates 2816 Cells 649MHz 0.15um Technology 1.5V 208-Pin PQFP Product overview: AX250-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX250-PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX250-PQ208 - 862722-AX250-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX250-PQ208
862722-AX250-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX250-PQ208 862722-AX250-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 862722-AX250-PQ208 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 115 Part Status: Obsolete Family Name: AX250 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 862722-AX250-PQ208
Series: Axcelerator
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 115
Part Status: Obsolete
Family Name: AX250
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AX250-PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX250-PQ208
FPGAs (Field Programmable Gate Array) AX250-PQ208
Axcelerator Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX250-PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX250-PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX250-PQ208
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AX250-PQ208 862722-AX250-PQ208 AX250-PQ208 AX250-PQ208
Product Name 649MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX250-PQ208 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
Logic Cells / Logic Blocks 2816
Registers 2816
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP QFP; PQFP
Internal Frequency 649 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details